ISO 7507-4
Petroleum and liquid petroleum products - Calibration of vertical cylindrical tanks - Part 4: Internal electro-optical distance-ranging method
| Organization: | ISO |
| Publication Date: | 1 February 2010 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Volumetric equipment and measurements): | 75.180.30 |
scope:
This part of ISO 7507 specifies a method for the calibration of vertical cylindrical tanks having diameters greater than 5 m by means of internal measurements using an electro-optical distance-ranging (EODR) instrument, and for the subsequent compilation of tank capacity tables.
The method is suitable for tanks tilted up to a 3 % deviation from the vertical, provided that a correction is applied for the measured tilt as described in ISO 7507-1:2003, Clause 11.
This part of ISO 7507 also applies to tanks with floating roofs or internal floating blankets.
Document History