ITU-T - K.151
Electrical safety and lightning protection of medium voltage input and up to ±400 V DC output power system in ICT data centre and telecommunication centre
| Organization: | ITU-T |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 32 |
scope:
This Recommendation addresses electrical safety, earthing and bonding, and lightning protection requirements for medium voltage power electronic converter systems, which haves medium voltage input with rated system voltages from 1 000 V AC up to 36 kV AC and low voltage output with rated voltages up to ±400 V DC, used in information and communication technology (ICT) data centres, telecommunication centres, or other application environments.
This Recommendation does not include the requirements of traditional −48 V DC or lower output voltage systems.
Document History