JSA - JIS Z 3609-1
Friction stir spot welding –– Aluminium –– Part 1: Vocabulary and welding processes
| Organization: | JSA |
| Publication Date: | 21 September 2021 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Welded joints and welds): | 25.160.40 |
| ICS Code (Manufacturing engineering (Vocabularies)): | 01.040.25 |
scope:
This Standard defines terms and definitions, as well as specifies the method for friction stir spot welding (FSSW) process to be applied for aluminium and its alloys.
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 18785-1 : 2018 Friction stir spot welding - Aluminium - Part 1 : Vocabulary
ISO 18785-2 : 2018 Friction stir spot welding - Aluminium - Part 2 : Design of weld joints (Overall evaluation : MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History