JSA - JIS Z 3609-2
Friction stir spot welding –– Aluminium –– Part 2: Quality requirements, welding procedures and welding personnel
| Organization: | JSA |
| Publication Date: | 21 September 2021 |
| Status: | active |
| Page Count: | 51 |
| ICS Code (Welding, brazing and soldering in general): | 25.160.01 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This Standard specifies quality requirements, welding procedure specification and its qualification, and qualification of welding personnel for friction stir spot welding (FSSW) process to be applied for aluminium and its alloys.
It specifies quality requirements related to FSSW but does not assign characteristic values to any specific semi-finished or finished product.
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 18785-3 : 2018 Friction stir spot welding - Aluminium - Part 3 : Qualification of welding personnel
ISO 18785-4 : 2018 Friction stir spot welding - Aluminium - Part 4 : Specification and qualification of welding procedures
ISO 18785-5 : 2018 Friction stir spot welding - Aluminium - Part 5 : Quality and inspection requirements (Overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History