JSA - JIS A 1192

Test method for tensile properties of fiber reinforced polymer (FRP) bars and grids for reinforcement of concrete

active, Most Current
Organization: JSA
Publication Date: 25 May 2021
Status: active
Page Count: 25
ICS Code (Other construction materials): 91.100.99
scope:

This Standard specifies test methods for tensile properties of fiber reinforced polymer (FRP) bars and grids used as a substitute for reinforcing bars and steel for reinforcements in concrete.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 10406-1 : 2015 Fibre-reinforced polymer (FRP) reinforcement of concrete - Test methods - Part 1 : FRP bars and grids (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS A 1192
May 25, 2021
Test method for tensile properties of fiber reinforced polymer (FRP) bars and grids for reinforcement of concrete
This Standard specifies test methods for tensile properties of fiber reinforced polymer (FRP) bars and grids used as a substitute for reinforcing bars and steel for reinforcements in concrete. NOTE...

References

Advertisement