JSA - JIS A 1193
Test method for alkali resistance of fiber reinforced polymer (FRP) bars and grids for reinforcement of concrete
| Organization: | JSA |
| Publication Date: | 25 May 2021 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Other construction materials): | 91.100.99 |
scope:
This Standard specifies test methods for alkali resistance of fiber reinforced polymer (FRP) bars and grids used as a substitute for reinforcing bars and steel for reinforcements in concrete.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 10406-1 : 2015 Fibre-reinforced polymer (FRP) reinforcement of concrete - Test methods - Part 1 : FRP bars and grids (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History