DSF/PREN 17827

Glass containers – Traditional method sparkling wine finishes (26, 29, 36 mm)

inactive
Organization: DS
Status: inactive
Page Count: 13
ICS Code (Bottles. Pots. Jars): 55.100
scope:

This document gives dimensions and specifications of the glass finishes for bottles intended for sparkling wine produced by the "traditional method", with a diameter of 26, 29 or 36 mm. NOTE 1 - The finish is to receive a crown cap and a cork stopper. NOTE 2 - The dimensions of the 26 and 29 mm finish come from the French standard NF H 35-029.

Document History

August 1, 2023
Glass packaging – Finishes for sparkling wines produced by the traditional method (26 mm, 29 mm, 36 mm)
This document gives dimensions and specifications of the glass finishes for bottles intended for sparkling wine produced by the "traditional method", with a diameter of 26 mm, 29 mm or 36 mm. NOTE 1...
DSF/PREN 17827
Glass containers – Traditional method sparkling wine finishes (26, 29, 36 mm)
This document gives dimensions and specifications of the glass finishes for bottles intended for sparkling wine produced by the "traditional method", with a diameter of 26, 29 or 36 mm. NOTE 1 – The...
Advertisement