DS/EN 17827

Glass packaging – Finishes for sparkling wines produced by the traditional method (26 mm, 29 mm, 36 mm)

active, Most Current
Organization: DS
Publication Date: 1 August 2023
Status: active
Page Count: 14
ICS Code (Bottles. Pots. Jars): 55.100
scope:

This document gives dimensions and specifications of the glass finishes for bottles intended for sparkling wine produced by the "traditional method", with a diameter of 26 mm, 29 mm or 36 mm. NOTE 1 - The finish is to receive a crown cap and a cork stopper. NOTE 2 - The dimensions of the 26 mm and 29 mm finish come from the French standard NF H 35-029.

Document History

DS/EN 17827
August 1, 2023
Glass packaging – Finishes for sparkling wines produced by the traditional method (26 mm, 29 mm, 36 mm)
This document gives dimensions and specifications of the glass finishes for bottles intended for sparkling wine produced by the "traditional method", with a diameter of 26 mm, 29 mm or 36 mm. NOTE 1...
Glass containers – Traditional method sparkling wine finishes (26, 29, 36 mm)
This document gives dimensions and specifications of the glass finishes for bottles intended for sparkling wine produced by the "traditional method", with a diameter of 26, 29 or 36 mm. NOTE 1 – The...
Advertisement