CENELEC - EN IEC 61347-2-14

Lamp controlgear - Part 2-14: Particular requirements for DC and/or AC supplied electronic controlgear for fluorescent induction lamps

active, Most Current
Organization: CENELEC
Publication Date: 1 April 2018
Status: active
Page Count: 44
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on AC supplies up to 1 000 V at 50 Hz or 60 Hz and/or DC supplies with operating frequencies deviating from the supply frequency, associated with fluorescent induction lamps as specified in IEC 62532 and IEC 62639, for high-frequency operation.

For emergency lighting operation, particular requirements for controlgear operated from a central supply are given in Annex J. Performance requirements appropriate to the safe operation of emergency lighting are also contained in Annex J.

Requirements for emergency lighting controlgear operating from non-centralized power supplies are given in IEC 61347-2-7.

NOTE Performance requirements detailed in Annex J are those considered to be safety related with respect to reliable emergency operation.

Document History

EN IEC 61347-2-14
April 1, 2018
Lamp controlgear - Part 2-14: Particular requirements for DC and/or AC supplied electronic controlgear for fluorescent induction lamps
This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on AC supplies up to 1 000 V at 50 Hz or 60 Hz and/or DC supplies with operating frequencies...
April 1, 2018
Lamp controlgear - Part 2-14: Particular requirements for DC and/or AC supplied electronic controlgear for fluorescent induction lamps
This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on AC supplies up to 1 000 V at 50 Hz or 60 Hz and/or DC supplies with operating frequencies...

References

Advertisement