IEC 62532
Fluorescent induction lamps – Safety specifications
| Organization: | IEC |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 118 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This International Standard specifies the safety requirements for fluorescent induction lamps for general lighting purposes.
It also specifies the method a manufacturer should use to show compliance with the requirements of this standard on the basis of whole production appraisal in association with his test records on finished products. This method can also be applied for certification purposes.
Details of a batch test procedure, which can be used to make limited assessment of batches, are also given in this standard.
The schematic drawings of the systems are shown in Annex A.
NOTE Self-ballasted induction lamps (where the discharge vessel, the power coupler and the control gear are integrated in the same product) are excluded from the scope of this standard.
This standard covers photobiological safety according to IEC 62471 and IEC TR 62471-2. Blue light and infrared hazards are below the level which requires marking.
Document History