DSF/PREN ISO 10062
Corrosion tests in artificial atmosphere at very low concentrations of polluting gas(es) (ISO/DIS 10062:2022)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
ISO 10062:2006 specifies tests which are intended to determine the influence of one or more flowing polluting gas(es) at volume fractions less than or equal to 0,000001 on test samples and/or articles of metals and alloys with or without corrosion protection under determined conditions of temperature and relative humidity. These tests apply to metals and their alloys, metallic coatings (anodic and cathodic), metals with conversion coatings, metals with anodic oxide coatings, and metals with organic coatings.
Document History