DS/EN ISO 10062
Corrosion tests in artificial atmosphere at very low concentrations of polluting gas(es)
inactive
| Organization: | DS |
| Publication Date: | 27 July 1995 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
This standard specifies tests which are intended to determine the influence of one or more flowing polluting gas(es) at concentrations less than or equal to 10-6 (by volume) on coated or uncoated metallic material test pieces and/or articles under determined conditions of temperature and relative humidity.
Document History
December 5, 2022
Corrosion tests in artificial atmosphere at very low concentrations of polluting gas(es) (ISO 10062:2022)
This document specifies tests which are intended to determine the influence of one or more flowing polluting gas(es) at volume fractions less than or equal to 10−6 on test samples and/or articles of...
February 26, 2008
Corrosion tests in artificial atmosphere at very low concentrations of polluting gas(es)
This International Standard specifies tests which are intended to determine the influence of one or more flowing polluting gas(es) at volume fractions less than or equal to 10-6 on test samples...
July 28, 2007
Corrosion tests in artificial atmosphere at very low concentrations of polluting gas(es)
A description is not available for this item.
DS/EN ISO 10062
July 27, 1995
Corrosion tests in artificial atmosphere at very low concentrations of polluting gas(es)
This standard specifies tests which are intended to determine the influence of one or more flowing polluting gas(es) at concentrations less than or equal to 10-6 (by volume) on coated or uncoated...
Corrosion tests in artificial atmosphere at very low concentrations of polluting gas(es) (ISO/DIS 10062:2022)
ISO 10062:2006 specifies tests which are intended to determine the influence of one or more flowing polluting gas(es) at volume fractions less than or equal to 0,000001 on test samples and/or...