DSF/PREN ISO 4618

Paints and varnishes – Vocabulary (ISO/DIS 4618:2022)

inactive
Organization: DS
Status: inactive
Page Count: 51
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
ICS Code (Paints and varnishes): 87.040
scope:

This document defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties are dealt with in standards concerning those applications and properties, e.g. corrosion protection (see ISO 12944), coating powders (see ISO 8130-14), electro-deposition coatings (see ISO 22553-1) and rheology (see ISO 3219-1). Terms on nanotechnologies are harmonized with ISO/TS 80004-4. Terms on pigments and extenders are harmonized with ISO 18451-1. In addition to terms in English and French (two of the three official ISO languages), this document gives the equivalent terms in German; these are published under the responsibility of the member body for Germany (DIN). However, only the terms and definitions given in the official languages can be considered as ISO terms and definitions. NOTE - Those terms that are defined elsewhere in this International Standard are shown in italics.

Document History

March 1, 2023
Paints and varnishes – Vocabulary (ISO 4618:2023)
This document defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties are dealt...
October 24, 2014
Paints and varnishes – Terms and definitions
This International Standard defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties...
November 9, 2006
Paints and varnishes - Terms and definitions
This EN ISO standard defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties are...
Paints and varnishes - Terms and definitions (ISO/FDIS 4618:2014)
This International Standard defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties...
DSF/PREN ISO 4618
Paints and varnishes – Vocabulary (ISO/DIS 4618:2022)
This document defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties are dealt...
Paints and varnishes - Terms and definitions (ISO/DIS 4618:2012)
A description is not available for this item.
Advertisement