DS/EN ISO 4618
Paints and varnishes - Terms and definitions
| Organization: | DS |
| Publication Date: | 9 November 2006 |
| Status: | inactive |
| Page Count: | 78 |
| ICS Code (Paint and colour industries (Vocabularies)): | 01.040.87 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This EN ISO standard defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties are dealt with in standards concerning those applications and properties, e. g. corrosion protection, coating powder. NOTE 1 In drawing up this EN ISO standard, Working Group 4 "Terminology" of CEN/TC 139 "Paints and varnishes" has had regarded as far as possible to the existing relevant ISO Standards, and has supplemented or amended these only where deemed necessary or desirable. NOTE 2 Those terms for which definitions exisit in the different tables are marked with bold letters.
Document History