DSF/ISO/DIS 5117

Automatic steam traps – Production and performance characteristic tests

inactive
Organization: DS
Status: inactive
Page Count: 38
ICS Code (Valves in general): 23.060.01
scope:

This document specifies the test requirements for automatic steam trap used for condensate removal/ recovery services for optimized utilization of energy, in refinery, power generation or other general applications where steam is used as a medium of heat transfer. The tests can be classified as production tests and performance characteristic tests and may be conducted to ensure the correct functioning of a steam trap or to evaluate the performance of a particular design. This International Standard specifies the tests to be performed relative to each one of these two categories and briefly describes the corresponding test methods.

Document History

July 11, 2023
Automatic steam traps – Production and performance characteristic tests
This document specifies the production and performance relevant test requirements for automatic steam traps used for condensate removal/recovery services for optimized utilization of energy, in...
DSF/ISO/DIS 5117
Automatic steam traps – Production and performance characteristic tests
This document specifies the test requirements for automatic steam trap used for condensate removal/ recovery services for optimized utilization of energy, in refinery, power generation or other...
Advertisement