DS/ISO 5117

Automatic steam traps – Production and performance characteristic tests

active, Most Current
Organization: DS
Publication Date: 11 July 2023
Status: active
Page Count: 40
ICS Code (Valves in general): 23.060.01
scope:

This document specifies the production and performance relevant test requirements for automatic steam traps used for condensate removal/recovery services for optimized utilization of energy, in refinery, power generation or other general applications where steam is used as a medium of heat transfer. The tests can be classified as production tests and performance characteristic tests and can be conducted to ensure the correct functioning of a steam trap or to evaluate the performance of a particular design. This document specifies the tests performed relative to each one of these two categories and briefly describes the corresponding test methods.

Document History

DS/ISO 5117
July 11, 2023
Automatic steam traps – Production and performance characteristic tests
This document specifies the production and performance relevant test requirements for automatic steam traps used for condensate removal/recovery services for optimized utilization of energy, in...
Automatic steam traps – Production and performance characteristic tests
This document specifies the test requirements for automatic steam trap used for condensate removal/ recovery services for optimized utilization of energy, in refinery, power generation or other...

References

Advertisement