IEC - 62271-209 AMD 1
AMENDMENT 1 High-voltage switchgear and controlgear – Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV – Fluid-filled and extruded insulation cables – Fluid‑filled and dry-type cable-terminations
inactive
| Organization: | IEC |
| Publication Date: | 1 March 2022 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
March 1, 2022
High-voltage switchgear and controlgear – Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV – Fluid-filled and extruded insulation cables – Fluid‑filled and dry-type cable-terminations
This part of IEC 62271 covers the connection assembly of fluid-filled and extruded cables to gas-insulated metal enclosed switchgear (GIS), in single- or three-phase arrangements where the cable...
62271-209 AMD 1
March 1, 2022
AMENDMENT 1 High-voltage switchgear and controlgear – Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV – Fluid-filled and extruded insulation cables – Fluid‑filled and dry-type cable-terminations
A description is not available for this item.
February 1, 2019
High-voltage switchgear and controlgear – Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV – Fluid-filled and extruded insulation cables – Fluidfilled and dry-type cable terminations
This part of IEC 62271 covers the connection assembly of fluid-filled and extruded cables to gas-insulated metal enclosed switchgear (GIS), in single- or three-phase arrangements where the cable...
August 1, 2007
High-voltage switchgear and controlgear – Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV – Fluid-filled and extruded insulation cables – Fluid-filled and dry-type cable-terminations
This standard covers the connection assembly of fluid-filled and extruded cables to gasinsulated metal enclosed switchgear (GIS), in single- or three-phase arrangements where the cable-terminations...