IEC 62271-209

High-voltage switchgear and controlgear – Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV – Fluid-filled and extruded insulation cables – Fluid-filled and dry-type cable-terminations

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2007
Status: inactive
Page Count: 36
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This standard covers the connection assembly of fluid-filled and extruded cables to gasinsulated metal enclosed switchgear (GIS), in single- or three-phase arrangements where the cable-terminations are fluid-filled or dry type and there is a separating insulating barrier between the cable insulation and the gas insulation of the switchgear.

The purpose of this standard is to establish electrical and mechanical interchangeability between cable-terminations and the gas-insulated metal-enclosed switchgear and to determine the limits of supply. It complements and amends, if necessary, the relevant IEC standards. For the purpose of this standard the term "switchgear" is used for "gas-insulated metal enclosed switchgear".

It does not cover directly immersed cable terminations, as described in CIGRE brochure 89.

Document History

March 1, 2022
High-voltage switchgear and controlgear – Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV – Fluid-filled and extruded insulation cables – Fluid‑filled and dry-type cable-terminations
This part of IEC 62271 covers the connection assembly of fluid-filled and extruded cables to gas-insulated metal enclosed switchgear (GIS), in single- or three-phase arrangements where the cable...
March 1, 2022
AMENDMENT 1 High-voltage switchgear and controlgear – Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV – Fluid-filled and extruded insulation cables – Fluid‑filled and dry-type cable-terminations
A description is not available for this item.
February 1, 2019
High-voltage switchgear and controlgear – Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV – Fluid-filled and extruded insulation cables – Fluidfilled and dry-type cable terminations
This part of IEC 62271 covers the connection assembly of fluid-filled and extruded cables to gas-insulated metal enclosed switchgear (GIS), in single- or three-phase arrangements where the cable...
IEC 62271-209
August 1, 2007
High-voltage switchgear and controlgear – Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV – Fluid-filled and extruded insulation cables – Fluid-filled and dry-type cable-terminations
This standard covers the connection assembly of fluid-filled and extruded cables to gasinsulated metal enclosed switchgear (GIS), in single- or three-phase arrangements where the cable-terminations...

References

Advertisement