IEC - TS 60871-2 AMD 1
AMENDMENT 1 Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V – Part 2: Endurance testing
inactive
| Organization: | IEC |
| Publication Date: | 1 March 2022 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
| ICS Code (Power capacitors): | 31.060.70 |
Document History
March 1, 2022
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V – Part 2: Endurance testing
This part of IEC 60871, which is a technical specification, applies to capacitors according to IEC 60871-1 and gives the requirements for ageing tests of these capacitors.
TS 60871-2 AMD 1
March 1, 2022
AMENDMENT 1 Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V – Part 2: Endurance testing
A description is not available for this item.
November 1, 2014
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V – Part 2: Endurance testing
This part of IEC 60871, which is a technical specification, applies to capacitors according to IEC 60871-1 and gives the requirements for ageing tests of these capacitors.
June 1, 1999
Shunt Capacitors for a.c. Power Systems Having a Rated Voltage Above 1 000 V - Part 2: Endurance Testing
Scope and object
This technical specification applies to capacitors according to IEC 60871-1 and gives the requirements for overvoltage cycling and ageing tests of these capacitors.
January 1, 1987
Shunt Capacitors for A.C. Power Systems Having a Rated Voltage Above 660 V Part 2: Endurance Testing
A description is not available for this item.