IEC TS 60871-2
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V – Part 2: Endurance testing
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Electrical engineering): | 29 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
This part of IEC 60871, which is a technical specification, applies to capacitors according to IEC 60871-1 and gives the requirements for ageing tests of these capacitors.
Document History
March 1, 2022
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V – Part 2: Endurance testing
This part of IEC 60871, which is a technical specification, applies to capacitors according to IEC 60871-1 and gives the requirements for ageing tests of these capacitors.
March 1, 2022
AMENDMENT 1 Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V – Part 2: Endurance testing
A description is not available for this item.
IEC TS 60871-2
November 1, 2014
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V – Part 2: Endurance testing
This part of IEC 60871, which is a technical specification, applies to capacitors according to IEC 60871-1 and gives the requirements for ageing tests of these capacitors.
June 1, 1999
Shunt Capacitors for a.c. Power Systems Having a Rated Voltage Above 1 000 V - Part 2: Endurance Testing
Scope and object
This technical specification applies to capacitors according to IEC 60871-1 and gives the requirements for overvoltage cycling and ageing tests of these capacitors.
January 1, 1987
Shunt Capacitors for A.C. Power Systems Having a Rated Voltage Above 660 V Part 2: Endurance Testing
A description is not available for this item.