IEC 62264-1

Enterprise-control system integration Part 1: Models and terminology

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2003
Status: inactive
Page Count: 314
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial automation systems): 25.040
scope:

This part of IEC 62264 describes the interface content between manufacturing control functions and other enterprise functions. The interfaces considered are the interfaces between Levels 3 and 4 of the hierarchical model defined by this standard. The goal is to reduce the risk, cost, and errors associated with implementing these interfaces.

The standard can be used to reduce the effort associated with implementing new product offerings. The goal is to have enterprise systems and control systems that inter-operate and easily integrate.

The scope of this standard is limited to

a) a presentation of the scope of the manufacturing operations and control domain;

b) a discussion of the organization of physical assets of an enterprise involved in manufacturing;

c) a listing of the functions associated with the interface between control functions and enterprise functions; and

d) a description of the information that is shared between control functions and enterprise functions.

Document History

May 1, 2013
Enterprise-control system integration – Part 1: Models and terminology
This part of the IEC 62264 series describes the manufacturing operations management domain (Level 3) and its activities, and the interface content and associated transactions within Level 3 and...
IEC 62264-1
March 1, 2003
Enterprise-control system integration Part 1: Models and terminology
This part of IEC 62264 describes the interface content between manufacturing control functions and other enterprise functions. The interfaces considered are the interfaces between Levels 3 and 4 of...

References

Advertisement