GMW18520

Solventborne Basecoats

active, Most Current
Organization: GMW
Publication Date: 1 March 2022
Status: active
Page Count: 3
scope:

This specification covers the qualification and performance requirements of solventborne basecoat technologies that may be applied to either flexible or rigid substrates. These basecoats can be used under one-component (1K) or two-component (2K) clearcoats.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

Each combination of specific basecoat and clearcoat must be tested and approved as a basecoat/clearcoat topcoat system. The individual components are not interchangeable. In addition, the topcoat system is part of the total coating system and must meet the requirements as outlined in GMW3005, those set forth in this specification, and on the engineering drawings. Validation testing for plant specific layering, ancillary materials, and processing must be conducted before release.

Symbols.

Not applicable.

Applicability.

These topcoats are designed to be applied over a baked primer.

Remarks.

None.

Document History

GMW18520
March 1, 2022
Solventborne Basecoats
This specification covers the qualification and performance requirements of solventborne basecoat technologies that may be applied to either flexible or rigid substrates. These basecoats can be used...

References

Advertisement