GMW18522

Flexible Primer - Conductive Thermoset

active, Most Current
Organization: GMW
Publication Date: 1 March 2022
Status: active
Page Count: 3
scope:

This specification covers the requirements for a flexible, thermoset, conductive primer for use over plastics. The primer shall provide a smooth, adhesion promoting, conductive surface for electrostatic application of subsequent coatings. The primer must be sandable, have the ability to fill minor surface imperfections in the substrate. It must also provide Ultraviolet (UV) protection to any underlying coatings and the substrate.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This primer is part of the total painted product system and must provide a smooth, adhesion-promoting coating direct to substrate or in-mold coating and to subsequent coatings.

Specifications Qualified to this Material Specification.

This primer is part of a total painted product system and must meet requirements set forth in the specifications for other materials with which it is used. This specification shall be used in conjunction with the Approved Paint on Plastics Systems (APOPS) a section of the GM Materials Approved Source List (GMMASL) which lists approved substrate, cleaning, priming, and topcoat combinations (see GMW14270). APOPS test requirements are defined in GMW14797.

Symbols.

Not applicable.

Applicability.

Primers covered under this specification are typically applied to flexible plastic substrates. Primers are used under an approved topcoat system.

Remarks.

None.

Document History

GMW18522
March 1, 2022
Flexible Primer - Conductive Thermoset
This specification covers the requirements for a flexible, thermoset, conductive primer for use over plastics. The primer shall provide a smooth, adhesion promoting, conductive surface for...

References

Advertisement