GMNA - 9984815

Flexible Primer – Conductive Thermoset

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 October 2016
Status: active
Page Count: 3
scope:

This specification covers the requirements for a flexible, thermoset, conductive primer for use over plastics. The primer shall provide a smooth, adhesion promoting, conductive surface for electrostatic application of subsequent coatings. The primer must be sandable, have the ability to fill minor surface imperfections in the substrate. It must also provide Ultraviolet (UV) protection to any underlying coatings and the substrate.

Material Description.

This primer is part of the total painted product system and must provide a smooth, adhesion-promoting coating direct to substrate or in-mold coating and to subsequent coatings.

Specifications Qualified to this Material Specification.

This primer is part of a total painted product system and must meet requirements set forth in the specifications for other materials with which it is used. This specification shall be used in conjunction with the Approved Paint on Plastics Systems (APOPS) a section of the GM Materials File which lists approved substrate, cleaning, priming, and topcoat combinations (see GMW14270). APOPS test requirements are defined in GMW14797.

Symbols. Not applicable.

Applicability. Primers covered under this specification are typically applied to flexible plastic substrates. They are used under an approved topcoat system.

Remarks. Not applicable.

Document History

March 1, 2022
Flexible Primer - Conductive Thermoset
This specification covers the requirements for a flexible, thermoset, conductive primer for use over plastics. The primer shall provide a smooth, adhesion promoting, conductive surface for...
September 1, 2021
Flexible Primer - Conductive Thermoset
This specification covers the requirements for a flexible, thermoset, conductive primer for use over plastics. The primer shall provide a smooth, adhesion promoting, conductive surface for...
9984815
October 1, 2016
Flexible Primer – Conductive Thermoset
This specification covers the requirements for a flexible, thermoset, conductive primer for use over plastics. The primer shall provide a smooth, adhesion promoting, conductive surface for...
December 1, 2005
Flexible Primer - Conductive Thermoset
This specification covers the requirements for a flexible, thermoset, conductive primer for use over plastics. The primer shall provide a smooth, adhesion promoting, conductive surface for...
January 1, 1995
Flexible Primer - Conductive Thermoset
1 SCOPE. This specification covers the requirements for a flexible, thermoset, conductive primer for use over plastics. The primer shall provide a smooth, adhesion promoting, conductive surface for...

References

Advertisement