GMNA - 9984842
Wet on Wet Primer/Basecoat/Clearcoat Systems
| Organization: | GMNA |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 4 |
scope:
This specification covers the qualification and performance for an exterior, solventborne primer/solventborne basecoat/solventborn
Material Description.
The primer may be conductive or nonconductive depending on the needs of the user. Topcoats (basecoat/clearcoat,
Each combination of specific primer, basecoat and clearcoat (or primer/monocoat) must be tested and approved as a primer/basecoat/clea
This specification shall be used in conjunction with the Approved Paint on Plastic System (APOPS), a section of the GM Materials Approval Source List, which lists the approved substrate, cleaning, priming, and topcoat combinations. APOPS test requirements are defined in GMW14797.
Symbols.
Not applicable.
Applicability.
These systems are designed to be applied directly to plastic substrate and are not intended to be used on large horizontal surfaces.
Remarks.
Not applicable.
Document History