GMNA - 9984842
Wet on Wet Primer/Basecoat/Clearcoat Systems
| Organization: | GMNA |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification covers the qualification and performance for
an exterior, solventborne one (1) component primer/solventborne
basecoat/solventborn
Material Description. The primer may be
conductive or nonconductive depending on the needs of the user.
Topcoats (basecoat/clearcoat,
Each combination of specific primer, basecoat and clearcoat (or
primer/monocoat) must be tested and approved as a
primer/basecoat/clea
This specification shall be used in conjunction with the Approved Paint on Plastic System (APOPS), a section of the Materials Specification file (MATSPC), which lists approved substrate, cleaning, priming, and topcoat combinations.
Specified are material requirements per the GM Vehicle Systems Engineering Paint Department. These specifications are used to verify the materials have been processed to produce a finished product of quality consistent with that proven in initial qualification testing.
Symbols. Not applicable.
Applicability. These systems are designed to be applied directly to plastic substrate.
Document History