ISO - 11358-1

Plastics — Thermogravimetry (TG) of polymers — Part 1: General principles

active, Most Current
Organization: ISO
Publication Date: 1 March 2022
Status: active
Page Count: 18
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies general conditions for the analysis of polymers using thermogravimetric techniques. It is applicable to liquids or solids. Solid materials can be in the form of pellets, granules or powders. Fabricated shapes reduced to appropriate specimen size can also be analysed by this method.

This document establishes methods for the investigation of physical effects and chemical reactions that are associated with changes of mass.

This document can be used to determine the temperature(s) and rate(s) of decomposition of polymers, and to measure at the same time the amounts of volatile matter, additives and/or fillers they contain.

This document is applicable to measurements in dynamic mode (mass change versus temperature or time under programmed temperature conditions) or isothermal mode (mass change versus time at constant temperature).

This document is applicable to measurements at different testing atmospheres, such as separation of decomposition in an inert atmosphere from oxidative degradation.

Document History

11358-1
March 1, 2022
Plastics — Thermogravimetry (TG) of polymers — Part 1: General principles
This document specifies general conditions for the analysis of polymers using thermogravimetric techniques. It is applicable to liquids or solids. Solid materials can be in the form of pellets,...
July 15, 2014
Plastics - Thermogravimetry (TG) of polymers - Part 1: General principles
This part of ISO 11358 specifies general conditions for the analysis of polymers using thermogravimetric techniques. It is applicable to liquids or solids. Solid materials may be in the form of...

References

Advertisement