GMW16841
Polyether-ether-ketone (PEEK) – Carbon Fiber Reinforced, Polytetrafluoroethylene (PTFE) Lubricated
| Organization: | GMW |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 5 |
scope:
Material Description.
This standard covers the properties of a 15% carbon fiber reinforced, 15% polytetrafluoroethyl
Symbols.
The material abbreviations according to ISO 11469 are shown in Table 1.
Applicability.
This material can be used for transmission seal and thrust washer applications on steel mating surfaces with a minimum of Rockwell C 28. Materials with high strength, high temperature resistance, good transmission fluid resistance and good wear resistance are expected. It is user's responsibility to validate its feasibility of running against soft mating surfaces, such as aluminum.
Document History