GMW16771

Wear Testing Procedure for Plastic Materials against Metal Mating Surfaces under Dry Condition

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 November 2017
Status: active
Page Count: 9
scope:

Purpose.

This test procedure covers the determination of Pressure times Velocity (PV) limit for plastic materials in sliding contact with a stationary steel washer under dry testing condition, by performing the wear test at various PV steps until the plastic specimen fails.

Applicability.

This test procedure is aimed to provide a standard testing procedure for comparing PV capability under non-externally lubricated condition of plastic materials used for dynamic sealing and thrust washer applications. Due to the significant impact of part design and application environment, this test is not intended to replace any part/component functional tests. Test data generated using this method, however, do provide valuable material selection guidelines for transmission thrust washer and dynamic seal applications. It has been a very powerful tool for material screening and the test results have been used for part design and Finite Element Analysis (FEA).

Document History

GMW16771
November 1, 2017
Wear Testing Procedure for Plastic Materials against Metal Mating Surfaces under Dry Condition
Purpose. This test procedure covers the determination of Pressure times Velocity (PV) limit for plastic materials in sliding contact with a stationary steel washer under dry testing condition, by...
April 1, 2012
Wear Testing Procedure for Plastic Materials against Metal Mating Surfaces under Dry Condition
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement