GMW18654
Polyamide-imide, Graphite and PTFE Lubricated
| Organization: | GMW |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 7 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This standard specifies the requirements for high wear resistant polytetrafluoroethyl
Symbols.
The material abbreviations according to ISO 11469 are shown in Table 1.
Applicability.
Typical applications of these materials include transmission rotating seal rings, thrust washers or other wear and sealing applications where medium to high load (high pressure-velocity) resistance, high heat resistance, good fluid resistance, and low wear/low friction coefficients are required.
Remarks.
None.
Document History