GMW16841

Polyether-ether-ketone (PEEK) – Carbon Fiber Reinforced, Polytetrafluoroethylene (PTFE) Lubricated

active, Most Current
Organization: GMW
Publication Date: 1 April 2022
Status: active
Page Count: 6
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This standard covers the properties of a 15% carbon fiber reinforced; 15% polytetrafluoroethylene (PTFE) lubricated polyether-ether-ketone (PEEK) material. The repeat unit of this aromatic, semi-crystalline PEEK polymer comprises oxy-1.4-phenylene-oxy-1.4-phenylene-carbonyl-1.4- phenylene as shown in Figure 1. This compound can be injection molded to various components.

Symbols.

The material abbreviation according to ISO 11469 is >PEEK-(CF15-+PTFE15)<.

Applicability.

This material can be used for transmission seal and thrust washer applications on steel mating surfaces with a minimum of Rockwell C 28. Materials with high strength, high temperature resistance, good transmission fluid resistance and good wear resistance are expected. It is user's responsibility to validate its feasibility of running against soft mating surfaces, such as aluminum.

Remarks.

This standard specifies PEEK-(CF15-+PTFE15) in two (2) categories:

• Type A - For sealing applications.

• Type B - For thrust washer applications.

Document History

GMW16841
April 1, 2022
Polyether-ether-ketone (PEEK) – Carbon Fiber Reinforced, Polytetrafluoroethylene (PTFE) Lubricated
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
September 1, 2017
Polyether-ether-ketone (PEEK) – Carbon Fiber Reinforced, Polytetrafluoroethylene (PTFE) Lubricated
Material Description. This standard covers the properties of a 15% carbon fiber reinforced, 15% polytetrafluoroethylene (PTFE) lubricated polyether-ether-ketone (PEEK) material. The repeat unit of...
September 1, 2012
Polyether Ether Ketone (PEEK) - Carbon Fiber Reinforced, Polytetrafluoroethylene (PTFE) Lubricated
Material Description. This standard covers the properties of a 15% carbon fiber reinforced, 15% polytetrafluoroethylene (PTFE) lubricated polyether ether ketone (PEEK) material. The repeat unit of...

References

Advertisement