ISO - 23991
Irrigation applications of ductile iron pipelines — Product design and installation
| Organization: | ISO |
| Publication Date: | 1 April 2022 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
This document specifies the design factor, technical requirements, test methods, installation technologies and operation advices applicable to ductile iron pipes, fittings and accessories used in piped irrigation applications.
NOTE In this document, all pressures are relative pressures expressed in bars1).
This document also specifies materials, dimensions and tolerances, mechanical properties and standard coatings of pipes, fittings and accessories. It also gives performance requirements for all components including joints.
Joint design and gasket shapes are outside the scope of this document.
This document applies to pipes, fittings and accessories cast by any type of foundry process or manufactured by fabrication of cast components.
1) 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.
Document History