ISO 10802
Ductile iron pipelines — Hydrostatic testing after installation
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
This document specifies site hydrostatic acceptance tests for installed pressure and non-pressure ductile iron pipelines used for conveying water and other liquids.
It does not cover testing of pipelines for gas.
NOTE In this document, all pressures are relative pressures expressed in bars, where 1 bar = 0,1 MPa.
Document History
ISO 10802
August 1, 2020
Ductile iron pipelines — Hydrostatic testing after installation
This document specifies site hydrostatic acceptance tests for installed pressure and non-pressure ductile iron pipelines used for conveying water and other liquids.
It does not cover testing of...
January 1, 1992
Ductile Iron Pipelines - Hydrostatic Testing After Installation
A description is not available for this item.