DSF/PREN ISO 3679

Determination of flash point – Method for flash no-flash and flash point by small scale closed cup tester (ISO/DIS 3679:2022)

inactive
Organization: DS
Status: inactive
Page Count: 35
ICS Code (Petroleum products in general): 75.080
ICS Code (Paints and varnishes): 87.040
scope:

This document describes three procedures (A, B and C) covering determinations of flash no-flash and flash point. Rapid equilibrium procedures A and B are applicable to flash no-flash and flash point tests of paints, including water-borne paints, varnishes, binders for paints and varnishes, adhesives, solvents, petroleum products including aviation turbine, diesel and kerosene fuels, fatty acid methyl esters and related products over the temperature range -30 °C to 300 °C. The rapid equilibrium procedures are used to determine whether a product will or will not flash at a specified temperature (flash no-flash Procedure A) or the flash point of a sample (Procedure B). When used in conjunction with the flash detector (A.1.6), this document is also suitable to determine the flash point of fatty acid methyl esters (FAME). The validity of the precision is given in Table 2. Non-equilibrium Procedure C is applicable to petroleum products including aviation turbine, diesel and kerosine fuels, and related petroleum products, over the temperature range -20 °C to 300 °C. The nonequilibrium procedure is automated to determine the flash point. Precision has been determined over the range 40 °C to 135 °C. For specifications and regulations Procedures A or B are routinely used (see 10.1).

Document History

December 2, 2022
Determination of flash point – Method for flash no-flash and flash point by small scale closed cup tester (ISO 3679:2022)
This document describes three procedures (A, B and C) covering determinations of flash no-flash and flash point. Rapid equilibrium procedures A and B are applicable to flash no-flash and flash point...
March 18, 2015
Determination of flash no-flash and flash point – Rapid equilibrium closed cup method
This International Standard specifies procedures for flash point tests, within the temperature range of –30 °C to 300 °C, for paints, including water-borne paints, varnishes, binders for paints and...
June 10, 2004
Determination of flash point - Rapid equilibrium closed cup method
This standard specifies a method for the determination of the closed cup flash point of paints (including water-borne paints), varnishes, paint binders, adhesives, solvents, petroleum and related...
DSF/PREN ISO 3679
Determination of flash point – Method for flash no-flash and flash point by small scale closed cup tester (ISO/DIS 3679:2022)
This document describes three procedures (A, B and C) covering determinations of flash no-flash and flash point. Rapid equilibrium procedures A and B are applicable to flash no-flash and flash point...
Determination of flash no-flash and flash point - Rapid equilibrium closed cup method (ISO/FDIS 3679:2014)
This International Standard specifies procedures for flash point tests, within the temperature range of -30 °C to 300 °C, for paints, including water-borne paints, varnishes, binders for paints and...
Determination of flash no-flash and flash point - Rapid equilibrium closed cup method (ISO/DIS 3679:2014)
A description is not available for this item.
Advertisement