DSF/FPREN ISO 3679 REV
Determination of flash no-flash and flash point - Rapid equilibrium closed cup method (ISO/FDIS 3679:2014)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Petroleum products in general): | 75.080 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This International Standard specifies procedures for flash point tests, within the temperature range of -30 °C to 300 °C, for paints, including water-borne paints, varnishes, binders for paints and varnishes, adhesives, solvents, petroleum, and related products. The procedures are used to determine whether a product will or will not flash at a specified temperature (flash no-flash Procedure A) or the flash point of a sample (Procedure B). When used in conjunction with the flash detector (A.1.6), this International Standard is also suitable to determine the flash point of fatty acid methyl esters (FAME).
Document History