MODUK - DEF STAN 81-015

Containers, Fibreboard

active, Most Current
Organization: MODUK
Publication Date: 28 February 2022
Status: active
Page Count: 25
scope:

This defence Standard specifies both the materials and the manufacturing requirements for container styles used for the packaging of Service equipment for three mass capacity ranges:

a) 10 kg maximum mass (and 36 dm3 by volume)

b) 40 kg maximum mass; 55 kg maximum mass

c) 200 kg maximum mass; 400 kg maximum mass

Note: For Information on the use and selection of the different containers see Def Stan 81-041 (Part 2).

Document History

DEF STAN 81-015
February 28, 2022
Containers, Fibreboard
This defence Standard specifies both the materials and the manufacturing requirements for container styles used for the packaging of Service equipment for three mass capacity ranges: a) 10 kg...
February 14, 2017
Containers, Fibreboard
This defence Standard specifies both the materials and the manufacturing requirements for container styles used for the packaging of Service equipment for three mass capacity Ranges; 10 kg maximum...
January 30, 2015
Cartons and Boxes, Fibreboard
This defence Standard specifies both the materials and the manufacturing requirements for seven carton styles used for the packaging of Service equipment up to a maximum of 10 kg mass and 36 dm3 by...
January 26, 2007
Cartons and Boxes, Fibreboard
This defence Standard specifies both the materials and the manufacturing requirements for seven carton styles used for the packaging of Service equipment up to a maximum of 10 kg mass and 36 dm3...
February 18, 2000
Cartons and Boxes, Fibreboard
A description is not available for this item.
October 25, 1979
Cartons and Boxes, Fibreboard
A description is not available for this item.

References

Advertisement