MODUK - DEF STAN 81-15

Cartons and Boxes, Fibreboard

inactive
Organization: MODUK
Publication Date: 26 January 2007
Status: inactive
Page Count: 18
scope:

This defence Standard specifies both the materials and the manufacturing requirements for seven carton styles used for the packaging of Service equipment up to a maximum of 10 kg mass and 36 dm3 volume.

Document History

February 28, 2022
Containers, Fibreboard
This defence Standard specifies both the materials and the manufacturing requirements for container styles used for the packaging of Service equipment for three mass capacity ranges: a) 10 kg...
February 14, 2017
Containers, Fibreboard
This defence Standard specifies both the materials and the manufacturing requirements for container styles used for the packaging of Service equipment for three mass capacity Ranges; 10 kg maximum...
January 30, 2015
Cartons and Boxes, Fibreboard
This defence Standard specifies both the materials and the manufacturing requirements for seven carton styles used for the packaging of Service equipment up to a maximum of 10 kg mass and 36 dm3 by...
DEF STAN 81-15
January 26, 2007
Cartons and Boxes, Fibreboard
This defence Standard specifies both the materials and the manufacturing requirements for seven carton styles used for the packaging of Service equipment up to a maximum of 10 kg mass and 36 dm3...
February 18, 2000
Cartons and Boxes, Fibreboard
A description is not available for this item.
October 25, 1979
Cartons and Boxes, Fibreboard
A description is not available for this item.

References

Advertisement