JSA - JIS Z 2551
Metal injection moulding materials — Specifications
| Organization: | JSA |
| Publication Date: | 20 December 2021 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This Standard specifies the requirements for the chemical composition and mechanical properties of materials produced by the metal injection moulding method (hereafter referred to as materials).
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 22068 : 2012 Sintered-metal injection-moulded materials - Specifications (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History