JSA - JIS G 1211-2
Iron and steel-Determination of carbon content-Part 2: Gas volumetric method after combustion
active, Most Current
Buy Now
| Organization: | JSA |
| Publication Date: | 22 March 2011 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
scope:
This Standard specifies the gas volumetric method after combustion among the determination methods of carbon content of iron and steel. This method is applicable to the determination of carbon content (mass fraction) in iron and steel in the range of 0.05 % or over to and including 5.0 %.
Document History
JIS G 1211-2
March 22, 2011
Iron and steel-Determination of carbon content-Part 2: Gas volumetric method after combustion
This Standard specifies the gas volumetric method after combustion among the determination methods of carbon content of iron and steel. This method is applicable to the determination of carbon...