JSA - JIS G 1211-5
Iron and steel - Determination of carbon content - Part 5: Determination of non-combined carbon
active, Most Current
Buy Now
| Organization: | JSA |
| Publication Date: | 22 March 2011 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
scope:
This Standard specifies the determination method of non-combined carbon content in iron and steel. This method is applicable to the determination of non-combined carbon content (mass fraction) in the range of 0.3 % or over to and including 3.0 %.
Document History
JIS G 1211-5
March 22, 2011
Iron and steel - Determination of carbon content - Part 5: Determination of non-combined carbon
This Standard specifies the determination method of non-combined carbon content in iron and steel. This method is applicable to the determination of non-combined carbon content (mass fraction) in the...