DSF/IEC TR 63377 ED1

Procedures for the assessment of human exposure to electromagnetic fields from radiative wireless power transfer systems – measurement and numerical simulation methods (Frequency range of 30 MHz to 300 GHz)

inactive
Organization: DS
Status: inactive
Page Count: 53
scope:

This Technical Report describes assessment methods to evaluate the compliance of radiative wireless power transfer (WPT) systems operating in the frequency range from 30 MHz to 300 GHz with electromagnetic guidelines on human exposure (electromagnetic field strength, SAR and power density). This document includes but is not limited to systems that focus the electromagnetic energy emitted by the transmitter to regions surrounding the receiver, e.g. by narrow beam-forming systems, wide-beam systems and spatially closed systems. Implementations without transmitter, e.g. applications that harvest energy from the environment, are not included in the scope of this document.

Document History

November 9, 2022
Procedures for the assessment of human exposure to electromagnetic fields from radiative wireless power transfer systems – Measurement and computational methods (frequency range of 30 MHz to 300 GHz)
IEC TR 63377:2022 describes assessment methods to evaluate the compliance of radiative wireless power transfer (WPT) systems operating in the frequency range from 30 MHz to 300 GHz with...
DSF/IEC TR 63377 ED1
Procedures for the assessment of human exposure to electromagnetic fields from radiative wireless power transfer systems – measurement and numerical simulation methods (Frequency range of 30 MHz to 300 GHz)
This Technical Report describes assessment methods to evaluate the compliance of radiative wireless power transfer (WPT) systems operating in the frequency range from 30 MHz to 300 GHz with...
Advertisement