DS/IEC TR 63377

Procedures for the assessment of human exposure to electromagnetic fields from radiative wireless power transfer systems – Measurement and computational methods (frequency range of 30 MHz to 300 GHz)

active, Most Current
Organization: DS
Publication Date: 9 November 2022
Status: active
Page Count: 58
ICS Code (Telephone equipment): 33.050.10
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

IEC TR 63377:2022 describes assessment methods to evaluate the compliance of radiative wireless power transfer (WPT) systems operating in the frequency range from 30 MHz to 300 GHz with electromagnetic guidelines on human exposure (electromagnetic field strength, specific absorption rate (SAR), and power density). This document includes but is not limited to systems that focus the electromagnetic energy emitted by the transmitter to regions surrounding the receiver, for example, by narrow beam-forming systems, wide-beam systems and spatially closed systems. Implementations without transmitter, for example, applications that harvest energy from the environment, are not included in the scope of this document.

Document History

DS/IEC TR 63377
November 9, 2022
Procedures for the assessment of human exposure to electromagnetic fields from radiative wireless power transfer systems – Measurement and computational methods (frequency range of 30 MHz to 300 GHz)
IEC TR 63377:2022 describes assessment methods to evaluate the compliance of radiative wireless power transfer (WPT) systems operating in the frequency range from 30 MHz to 300 GHz with...
Procedures for the assessment of human exposure to electromagnetic fields from radiative wireless power transfer systems – measurement and numerical simulation methods (Frequency range of 30 MHz to 300 GHz)
This Technical Report describes assessment methods to evaluate the compliance of radiative wireless power transfer (WPT) systems operating in the frequency range from 30 MHz to 300 GHz with...
Advertisement