JSA - JIS B 1867

Belt drives — V-belts — Fatigue test

active, Most Current
Organization: JSA
Publication Date: 22 November 2021
Status: active
Page Count: 17
ICS Code (Engine block and internal components): 43.060.10
ICS Code (Belt drives and their components): 21.220.10
scope:

This Standard specifies a fatigue test method of V-belts intended for driving auxiliaries (such as cooling fan, alternator, water pump, compressor and power steering pump) of mainly automobiles and general industrial equipment such as internal combustion engines of agricultural machinery.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 5287 : 2021 Belt drives - V-belts for the automotive industry - Fatigue test (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS B 1867
November 22, 2021
Belt drives — V-belts — Fatigue test
This Standard specifies a fatigue test method of V-belts intended for driving auxiliaries (such as cooling fan, alternator, water pump, compressor and power steering pump) of mainly automobiles and...

References

Advertisement