JSA - JIS B 1866

Belt drives — V-belts and corresponding V-pulley grooves — Shapes and dimensions

active, Most Current
Organization: JSA
Publication Date: 22 November 2021
Status: active
Page Count: 23
ICS Code (Engine block and internal components): 43.060.10
ICS Code (Belt drives and their components): 21.220.10
scope:

This Standard specifies requirements for V-belt (hereafter referred to as belts) and V-grooved pulley (hereafter referred to as pulley) used for driving auxiliaries (such as cooling fan, alternator, water pump, compressor and power steering pump) of mainly automobiles and general industrial equipment such as internal combustion engines of agricultural machinery.

- Type of shape and dimensions

- Dimensions measuring method

- Designation of product

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 2790 : 2020 Belt drives - V-belts for the automotive industry and corresponding pulleys - Dimensions (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS B 1866
November 22, 2021
Belt drives — V-belts and corresponding V-pulley grooves — Shapes and dimensions
This Standard specifies requirements for V-belt (hereafter referred to as belts) and V-grooved pulley (hereafter referred to as pulley) used for driving auxiliaries (such as cooling fan, alternator,...

References

Advertisement