JSA - JIS B 1865
Synchronous belt drives — Test methods of physical properties
| Organization: | JSA |
| Publication Date: | 21 June 2021 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Engine block and internal components): | 43.060.10 |
| ICS Code (Belt drives and their components): | 21.220.10 |
scope:
This Standard specifies the test methods of physical properties of synchronous belts (hereafter referred to as belts) for use in automotive applications and general industrial equipment such as internal combustion engines of agricultural machinery.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 12046 : 2012 Synchronous belt drives - Automotive belts - Determination of physical properties (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History