FORD - WSS-M33J11-B1

ENAMEL, (2 WET), HIGH SOLIDS THERMOSET STRAIGHT SHADE (NON-METALLIC) MONOCOAT, PROCESSED WITH WSS-M33J10-B1, REDUCED VISCOSITY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 8 April 2022
Status: inactive
Page Count: 20
scope:

The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset clearcoat in a wet-on-wet-on-wet (3 Wet) process. These materials are monobaked. Unique tricoat colors are also included in this specification. Tricoat colors consist of a pigmented basecoat followed by a non-hiding midcoat over which is applied a clear or tinted clear. Tricoat colors may be processed wet-on-wet-on-wet-on-wet application and monobaked or in a wet on bake operation.

Document History

March 28, 2023
ENAMEL, (2 WET), HIGH SOLIDS THERMOSET STRAIGHT SHADE (NON-METALLIC) MONOCOAT, PROCESSED WITH WSS-M33J10-B1, REDUCED VISCOSITY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of a pigmented thermoset straight shade (non-metallic) monocoat enamel in a wet-on-wet (2 Wet) process. These materials are...
WSS-M33J11-B1
April 8, 2022
ENAMEL, (2 WET), HIGH SOLIDS THERMOSET STRAIGHT SHADE (NON-METALLIC) MONOCOAT, PROCESSED WITH WSS-M33J10-B1, REDUCED VISCOSITY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset...
March 20, 2017
ENAMEL, (2 WET), HIGH SOLIDS THERMOSET STRAIGHT SHADE (NON-METALLIC) MONOCOAT, PROCESSED WITH WSS-M33J10-B1, REDUCED VISCOSITY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of a pigmented thermoset straight shade (non-metallic) monocoat enamel in a wet-on-wet (2 Wet) process. These materials are...
January 14, 2013
ENAMEL, (2 WET), HIGH SOLIDS THERMOSET STRAIGHT SHADE (NON-METALLIC) MONOCOAT, PROCESSED WITH WSS-M33J10-B1, REDUCED VISCOSITY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of a pigmented thermoset straight shade (non-metallic) monocoat enamel in a wet-on-wet (2 Wet) process. These materials are...

References

Advertisement