FORD - WSS-M33J11-B1

ENAMEL, (2 WET), HIGH SOLIDS THERMOSET STRAIGHT SHADE (NON-METALLIC) MONOCOAT, PROCESSED WITH WSS-M33J10-B1, REDUCED VISCOSITY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 14 January 2013
Status: inactive
Page Count: 20
scope:

The materials defined by these specifications are coatings, which consist of a pigmented thermoset straight shade (non-metallic) monocoat enamel in a wet-on-wet (2 Wet) process. These materials are monobaked. Note: for baked primer use with WSS-M6J152-B1, B2 and for Wet on Wet use with WSS-M33J10-A1, B1

Document History

March 28, 2023
ENAMEL, (2 WET), HIGH SOLIDS THERMOSET STRAIGHT SHADE (NON-METALLIC) MONOCOAT, PROCESSED WITH WSS-M33J10-B1, REDUCED VISCOSITY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of a pigmented thermoset straight shade (non-metallic) monocoat enamel in a wet-on-wet (2 Wet) process. These materials are...
April 8, 2022
ENAMEL, (2 WET), HIGH SOLIDS THERMOSET STRAIGHT SHADE (NON-METALLIC) MONOCOAT, PROCESSED WITH WSS-M33J10-B1, REDUCED VISCOSITY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset...
March 20, 2017
ENAMEL, (2 WET), HIGH SOLIDS THERMOSET STRAIGHT SHADE (NON-METALLIC) MONOCOAT, PROCESSED WITH WSS-M33J10-B1, REDUCED VISCOSITY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of a pigmented thermoset straight shade (non-metallic) monocoat enamel in a wet-on-wet (2 Wet) process. These materials are...
WSS-M33J11-B1
January 14, 2013
ENAMEL, (2 WET), HIGH SOLIDS THERMOSET STRAIGHT SHADE (NON-METALLIC) MONOCOAT, PROCESSED WITH WSS-M33J10-B1, REDUCED VISCOSITY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of a pigmented thermoset straight shade (non-metallic) monocoat enamel in a wet-on-wet (2 Wet) process. These materials are...

References

Advertisement