FORD - WSS-M4D483-D1

ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, GENERAL PURPOSE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 30 March 2022
Status: inactive
Page Count: 9
scope:

WSS-M4D483-D1: The material defined by this specification is a molded in color, general purpose injection molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized for unpainted interior applications. General purpose ABS is defined as must having a mean Vicat Softening Temperature range from 94 °C to 98 °C.

WRS-M4D483-D2: The material defined by this specification is an injection molding compound based on 100% Post-Industrial Recyclate (PIR) acrylonitrile butadiene styrene (ABS) for non-visible applications.

Document History

June 29, 2023
ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, GENERAL PURPOSE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
WSS-M4D483-D1: The material defined by this specification is a molded in color, general purpose injection molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized...
February 3, 2023
ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, GENERAL PURPOSE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
WSS-M4D483-D1: The material defined by this specification is a molded in color, general purpose injection molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized...
WSS-M4D483-D1
March 30, 2022
ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, GENERAL PURPOSE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
WSS-M4D483-D1: The material defined by this specification is a molded in color, general purpose injection molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized...
March 27, 2014
ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, GENERAL PURPOSE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
May 15, 2013
ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, GENERAL PURPOSE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded in color, general purpose injection molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized for unpainted...

References

Advertisement