FORD - WSS-M4D483-D1
ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, GENERAL PURPOSE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 29 June 2023 |
| Status: | active |
| Page Count: | 8 |
scope:
WSS-M4D483-D1:
The material defined by this specification is a molded in color, general purpose injection molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized for unpainted interior applications. General purpose ABS is defined as must having a mean Vicat Softening Temperature range from 94 °C to 98 °C.
WRS-M4D483-D2:
The material defined by this specification is an injection molding compound based on Post-Industrial Recyclate (PIR) or Post Consumer Recyclate (PCR) acrylonitrile butadiene styrene (ABS) for non-visible applications.
Document History