DIN EN ISO 283
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO/DIS 283:2022); German and English version prEN ISO 283:2022
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2022 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Components for conveyors): | 53.040.20 |
Document History
July 1, 2023
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO 283:2023)
A description is not available for this item.
DIN EN ISO 283
May 1, 2022
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO/DIS 283:2022); German and English version prEN ISO 283:2022
A description is not available for this item.
April 1, 2016
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO 283:2015)
This International Standard specifies a test method for the determination of the full thickness tensile strength in the longitudinal direction and the elongation at the reference force and breaking...
February 1, 2008
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO 283:2007)
A description is not available for this item.